SWITCH ROCKER SP3T 5A 120V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7215J51ZQI12 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center ON); Mom-On-Mom |
| Pole & Throw Specifications | SP3T |
| Terminal Type | Solder Terminals; Solder Lug |