SWITCH ROCKER SP3T 5A 120V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 37AH4729 | 7215J2ZQE2 |
| Product Name | Rocker C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Paddle; Paddle |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center ON); Mom-On-Mom | |
| Pole & Throw Specifications | SP3T | |
| Terminal Type | Solder Terminals; Solder Lug |