C&K Components Toggle Switches 7213SYZQE

Description
Toggle Switch SP3T Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SP3T Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1133-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1133-ND
Toggle Switches CKN1133-ND
Toggle Switch SP3T Panel Mount

Toggle Switch SP3T Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 7213SYZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7213SYZQE
Switches - Toggle Switches 7213SYZQE
SWITCH TOGGLE SP3T 5A 120V

SWITCH TOGGLE SP3T 5A 120V

Supplier's Site
Switch, ROUND Toggle, PANEL-MNTED, DPDT, ON-ON-MOM., 5A@120VAC OR 28VDC - 70128521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, ROUND Toggle, PANEL-MNTED, DPDT, ON-ON-MOM., 5A@120VAC OR 28VDC
70128521
Switch, ROUND Toggle, PANEL-MNTED, DPDT, ON-ON-MOM., 5A@120VAC OR 28VDC 70128521
10 Milliohms (Max.) Contact Resistance, Miniature Toggle Switches Multi-pole and multi-position Wide variety of actuator and termination options Epoxy sealed terminals prevent contamination during soldering Epoxy sealed terminals prevent contamination during soldering.

10 Milliohms (Max.) Contact Resistance, Miniature Toggle Switches

  • Multi-pole and multi-position
  • Wide variety of actuator and termination options
  • Epoxy sealed terminals prevent contamination during soldering
    Epoxy sealed terminals prevent contamination during soldering.
Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7213SYZQE
Toggle Switches 7213SYZQE
Toggle Switches ON-ON-MOM DPDT SLDR

Toggle Switches ON-ON-MOM DPDT SLDR

Buy Now Datasheet
Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug.; Switch Operation C&k Components - 82AC4622 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug.; Switch Operation C&k Components
82AC4622
Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug.; Switch Operation C&k Components 82AC4622
TOGGLE SW, DPDT, 5A, 120VAC, SOLDER LUG.; Switch Operation:On-On-(On) ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

TOGGLE SW, DPDT, 5A, 120VAC, SOLDER LUG.; Switch Operation:On-On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1133-ND 7213SYZQE 70128521 7213SYZQE 82AC4622
Product Name Toggle Switches Switches - Toggle Switches Switch, ROUND Toggle, PANEL-MNTED, DPDT, ON-ON-MOM., 5A@120VAC OR 28VDC Toggle Switches Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug.; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function On-On-Mom On-On-Mom Three Position Momentary (Center ON)
Pole & Throw Specifications SP3T SP3T Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 186269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details