C&K Components Switches - Toggle Switches 7213P4DZGE

Description
SWITCH TOGGLE SP3T 5A 120V
Datasheet
Description
SWITCH TOGGLE SP3T 5A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
7213P4DZGE
Switches - Toggle Switches 7213P4DZGE
SWITCH TOGGLE SP3T 5A 120V

SWITCH TOGGLE SP3T 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7213P4DZGE
Toggle Switches 7213P4DZGE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 7213P4DZGE 7213P4DZGE
Product Name Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Flat Anti-Rotation
Switch Function Momentary
Momentary Contact Switch Function On-On-Mom
Pole & Throw Specifications SP3T Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-2493803-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details