Toggle Switch SP3T Panel Mount
Toggle Switches SWITCH TOGGLE
SWITCH TOGGLE SP3T 5A 120V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 108-7213P3YCQE-ND | 7213P3YCQE | 7213P3YCQE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | On-On-Mom | On-On-Mom | |
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw | SP3T |