SWITCH TOGGLE SP3T 0.4VA 20V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7213L1PD9V9BE | 7213L1PD9V9BE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Anti-Rotation | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | On-On-Mom | |
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw |