C&K Components Switches - Toggle Switches 7211T1CGE

Description
Win Source Part Number: 1375971-7211T1CGE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Jumper needed to achieve triple throw Base Product Number: 7211T1 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SP3T Switch Function: On-On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: PC Pin Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 12.37mm Bushing Thread: 15/32-32
Request a Quote Datasheet
Description
Win Source Part Number: 1375971-7211T1CGE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Jumper needed to achieve triple throw Base Product Number: 7211T1 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SP3T Switch Function: On-On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: PC Pin Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 12.37mm Bushing Thread: 15/32-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375971-7211T1CGE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375971-7211T1CGE
Switches - Toggle Switches 1375971-7211T1CGE
Win Source Part Number: 1375971-7211T1CGE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Jumper needed to achieve triple throw Base Product Number: 7211T1 Mounting Type: Panel Mount HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SP3T Switch Function: On-On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: PC Pin Panel Cutout Dimensions: Circular - 11.91mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 12.37mm Bushing Thread: 15/32-32

Win Source Part Number: 1375971-7211T1CGE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Jumper needed to achieve triple throw
Base Product Number: 7211T1
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: SP3T
Switch Function: On-On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 11.91mm Dia
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 12.37mm
Bushing Thread: 15/32-32

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7211T1CGE
Switches - Toggle Switches 7211T1CGE
SWITCH TOGGLE SP3T 5A 120V

SWITCH TOGGLE SP3T 5A 120V

Supplier's Site
Toggle Switches - 7211T1CGE - ODG (Origin Data Global)
Shenzhen, China
Toggle Switches
7211T1CGE
Toggle Switches 7211T1CGE
SWITCH TOGGLE SP3T 5A 120V

SWITCH TOGGLE SP3T 5A 120V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7211T1CGE
Toggle Switches 7211T1CGE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1375971-7211T1CGE 7211T1CGE 7211T1CGE 7211T1CGE
Product Name Switches - Toggle Switches Switches - Toggle Switches Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications SP3T SP3T Double Pole, Double Throw
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
Terminal Type PC Pin PC Pin Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-07-2-2-15A905-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
T71 Narrow Single Pole Toggle Switches - T71 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details