Toggle Switch SP3T Panel Mount
SWITCH TOGGLE SP3T 5A 120V
TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:120V RoHS Compliant: Yes
SWITCH TOGGLE SP3T 5A 120V
7000 Series Toggle Switches, Silver Contact Material, Panel Mount Mounting Type, Epoxy Seal
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Toggle Switches ON-ON-ON DPDT SLDR
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1132-ND | 7211SYZQE | 37AH4225 | 7211SYZQE | 70128520 | 7211SYZQE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 5A, 250Vac, Panel; Switch Operation C&k Components | Switches - Toggle Switches | Switch, ROUND Toggle, PANEL-MNTED, DPDT, ON-ON-ON, 5A@120VAC OR 28VDC | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | Three Position (No Center OFF) | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw; DPDT | SP3T | Double Pole, Double Throw | Double Pole, Double Throw |