C&K Components Toggle Switches 7211SYCQE

Description
Toggle Switch SP3T Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SP3T Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1493-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1493-ND
Toggle Switches CKN1493-ND
Toggle Switch SP3T Panel Mount

Toggle Switch SP3T Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7211SYCQE
Toggle Switches 7211SYCQE
Toggle Switches ON-ON-ON PC MNT

Toggle Switches ON-ON-ON PC MNT

Buy Now Datasheet
Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 82AC4203 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components
82AC4203
Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components 82AC4203
TOGGLE SWITCH, DPDT, 5A, 120VAC, THT; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC, THT; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 7211SYCQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7211SYCQE
Switches - Toggle Switches 7211SYCQE
SWITCH TOGGLE SP3T 5A 120V

SWITCH TOGGLE SP3T 5A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1493-ND 7211SYCQE 82AC4203 7211SYCQE
Product Name Toggle Switches Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF) Three Position (No Center OFF)
Pole & Throw Specifications SP3T Double Pole, Double Throw Double Pole, Double Throw; DPDT SP3T
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2289515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 45 amps
View Details
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details