C&K Components Switches - Toggle Switches 7211SY9AV2QE

Description
Win Source Part Number: 1375959-7211SY9AV2QE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Jumper needed to achieve triple throw Base Product Number: 7211SY Mounting Type: Through Hole, Right Angle, Vertical HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SP3T Switch Function: On-On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: PC Pin Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.67mm Bushing Thread: Unthreaded
Request a Quote Datasheet
Description
Win Source Part Number: 1375959-7211SY9AV2QE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Jumper needed to achieve triple throw Base Product Number: 7211SY Mounting Type: Through Hole, Right Angle, Vertical HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SP3T Switch Function: On-On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: PC Pin Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.67mm Bushing Thread: Unthreaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375959-7211SY9AV2QE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375959-7211SY9AV2QE
Switches - Toggle Switches 1375959-7211SY9AV2QE
Win Source Part Number: 1375959-7211SY9AV2QE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Jumper needed to achieve triple throw Base Product Number: 7211SY Mounting Type: Through Hole, Right Angle, Vertical HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 5A (AC/DC) Circuit: SP3T Switch Function: On-On-On Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Actuator Type: Standard Round Termination Style: PC Pin Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.67mm Bushing Thread: Unthreaded

Win Source Part Number: 1375959-7211SY9AV2QE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Jumper needed to achieve triple throw
Base Product Number: 7211SY
Mounting Type: Through Hole, Right Angle, Vertical
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: SP3T
Switch Function: On-On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Standard Round
Termination Style: PC Pin
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 10.67mm
Bushing Thread: Unthreaded

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7211SY9AV2QE
Toggle Switches 7211SY9AV2QE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet
Toggle Switches - 7211SY9AV2QE - ODG (Origin Data Global)
Shenzhen, China
Toggle Switches
7211SY9AV2QE
Toggle Switches 7211SY9AV2QE
SWITCH TOGGLE SP3T 5A 120V

SWITCH TOGGLE SP3T 5A 120V

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
7211SY9AV2QE
Switches - Toggle Switches 7211SY9AV2QE
SWITCH TOGGLE SP3T 5A 120V

SWITCH TOGGLE SP3T 5A 120V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1375959-7211SY9AV2QE 7211SY9AV2QE 7211SY9AV2QE 7211SY9AV2QE
Product Name Switches - Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Pole & Throw Specifications SP3T Double Pole, Double Throw SP3T
Terminal Type Screw Terminals PC Pin PC Pin
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fully Illuminated Toggle - B12JJVF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 394475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details