Toggle Switch SP3T Panel Mount, Right Angle
SWITCH TOGGLE SP3T 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN11294-ND | 7211SPYABE | 7211SPYABE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Anti-Rotation | Anti-Rotation | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw | SP3T |