C&K Components Toggle Switches 7211SD9AV2BE

Description
Toggle Switch SP3T Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch SP3T Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 108-7211SD9AV2BE-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
108-7211SD9AV2BE-ND
Toggle Switches 108-7211SD9AV2BE-ND
Toggle Switch SP3T Through Hole, Right Angle, Vertical

Toggle Switch SP3T Through Hole, Right Angle, Vertical

Buy Now Datasheet
Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 82AC4202 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
82AC4202
Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 82AC4202
TOGGLE SWITCH, DPDT, 0.4VA, 20V, THT; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 0.4VA, 20V, THT; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 7211SD9AV2BE
SWITCH TOGGLE SP3T 0.4VA 20V

SWITCH TOGGLE SP3T 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7211SD9AV2BE
Toggle Switches 7211SD9AV2BE
Toggle Switches Switch Toggle Dpdt Vert R/A Pcb

Toggle Switches Switch Toggle Dpdt Vert R/A Pcb

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 108-7211SD9AV2BE-ND 82AC4202 7211SD9AV2BE 7211SD9AV2BE
Product Name Toggle Switches Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF) Three Position (No Center OFF)
Pole & Throw Specifications SP3T Double Pole, Double Throw; DPDT SP3T Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Light Switches - 4730890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details