Toggle Switch SP3T Panel Mount
Toggle Switches Switch Toggle Dpdt Seal Sldr Lug
SWITCH TOGGLE SP3T 5A 120V
TOGGLE SW, DPDT, 5A, 120VAC, SOLDER LUG; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel; Contact Voltage AC Nom:120V; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1492-ND | 7211P3YZQE | 7211P3YZQE | 82AC4620 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (No Center OFF) | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw | SP3T | Double Pole, Double Throw; DPDT |