SWITCH TOGGLE SP3T 0.4VA 20V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7211P3D9V7BE | 7211P3D9V7BE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Pole & Throw Specifications | Double Pole, Double Throw | SP3T |
| Terminal Type | Screw Terminals | PC Pin |
| Standards / Compliances | RoHS | |
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |