Toggle Switch SP3T Panel Mount
Toggle Switches Miniature Toggle Switch
SWITCH TOGGLE SP3T 5A 120V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN11468-ND | 7211MHZQE | 7211MHZQE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw | SP3T |