Rocker Switch SP3T 5A (AC/DC) 120V Through Hole
SWITCH ROCKER SP3T 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 7211J60V3ME2-ND | 7211J60V3ME2 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle | Paddle; Paddle |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |
| Pole & Throw Specifications | SP3T | SP3T |
| Terminal Type | Straight PC Pins | PC Pin |