C&K Components Rocker Switches 7211J3ZQE2

Description
Rocker Switch SP3T 5A (AC/DC) 120V Panel Mount, Flange
Request a Quote Datasheet
Description
Rocker Switch SP3T 5A (AC/DC) 120V Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 108-7211J3ZQE2-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
108-7211J3ZQE2-ND
Rocker Switches 108-7211J3ZQE2-ND
Rocker Switch SP3T 5A (AC/DC) 120V Panel Mount, Flange

Rocker Switch SP3T 5A (AC/DC) 120V Panel Mount, Flange

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
7211J3ZQE2
Switches - Rocker Switches 7211J3ZQE2
SWITCH ROCKER SP3T 5A 120V

SWITCH ROCKER SP3T 5A 120V

Supplier's Site
Rocker C&k Components - 37AH3651 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
37AH3651
Rocker C&k Components 37AH3651
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 108-7211J3ZQE2-ND 7211J3ZQE2 37AH3651
Product Name Rocker Switches Switches - Rocker Switches Rocker C&k Components
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications SP3T SP3T
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
A8L Miniature Rocker Switch - A8L-21-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details