SWITCH ROCKER SP3T 0.4VA 20V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7211J16Z3BE22 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) |
| Momentary Contact Switch Function | On-On-On |
| Pole & Throw Specifications | SP3T |
| Terminal Type | Quick Connect - 0.062\" (1.5mm) |