C&K Components Toggle Switches 7208SYZQE

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1131-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1131-ND
Toggle Switches CKN1131-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components - 37AH3497 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components
37AH3497
Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components 37AH3497
TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-(O n); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

Supplier's Site
Switch, ROUND Toggle, PANEL-MNTED, DPDT, ON-NONE-MOM., 5A@120VAC OR 28VDC - 70128519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, ROUND Toggle, PANEL-MNTED, DPDT, ON-NONE-MOM., 5A@120VAC OR 28VDC
70128519
Switch, ROUND Toggle, PANEL-MNTED, DPDT, ON-NONE-MOM., 5A@120VAC OR 28VDC 70128519
C&K 7000 Series, 5 A @ 120 VAC⁄28 VDC, 2 A @ 250 VAC Contact Rating, Miniature Toggle Switches Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher. Epoxy sealed terminals prevent contamination during soldering.

C&K 7000 Series, 5 A @ 120 VAC⁄28 VDC, 2 A @ 250 VAC Contact Rating, Miniature Toggle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.

Supplier's Site
Switches - Toggle Switches - 7208SYZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7208SYZQE
Switches - Toggle Switches 7208SYZQE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1131-ND 37AH3497 70128519 7208SYZQE
Product Name Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components Switch, ROUND Toggle, PANEL-MNTED, DPDT, ON-NONE-MOM., 5A@120VAC OR 28VDC Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary ON Three Position Momentary (Center NEUTRAL) Three Position Momentary (Center NEUTRAL) On-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Toggle Switches - 1825137-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details