SWITCH TOGGLE DPDT 0.4VA 20V
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 7208P4HZBE |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Flat Anti-Rotation |
| Switch Function | Momentary |
| Momentary Contact Switch Function | On-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |