Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 5A 120V
C&K 7000 Series, 5 A @ 120 VAC⁄28 VDC, 2 A @ 250 VAC Contact Rating, Miniature Toggle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.
Toggle Switches ON-(ON) DPDT FLT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1146-ND | 7208P3YZQE | 70128534 | 7208P3YZQE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switch, FLATTED Toggle, PANEL-MNTED, DPDT, ON-NONE-MOM., 5A@120VAC OR 28VDC | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | ||
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary ON | On-Mom | Three Position Momentary (Center NEUTRAL) | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw |