C&K Components Switches - Rocker Switches 7208J3ZQE1

Description
SWITCH ROCKER DPDT 5A 120V
Description
SWITCH ROCKER DPDT 5A 120V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Rocker Switches
7208J3ZQE1
Switches - Rocker Switches 7208J3ZQE1
SWITCH ROCKER DPDT 5A 120V

SWITCH ROCKER DPDT 5A 120V

Supplier's Site
Rocker C&k Components - 37AH3165 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
37AH3165
Rocker C&k Components 37AH3165
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 7208J3ZQE1 37AH3165
Product Name Switches - Rocker Switches Rocker C&k Components
Rocker Actuator Concave (Standard V) Rocker
Switch Function Momentary
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1285 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
3 suppliers
15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details