Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 0.4VA 20V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 108-7207TCWZBE-ND | 7207TCWZBE | 7207TCWZBE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |