Manufacturer: C&K Components
Win Source Part Number: 907838-7207SYCQE
Series: 7000
Operating Temperature Range: -30°C ~ 85°C
Features: Toggle Switch DPDT Panel Mount
Package: Tray
Mounting: Panel Mount
Family Name: 7207S
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Other Part Number: 7207SYCQE-ND, Q4237054, CKN10183, 2266-7207SYCQE, *7207SYCQE
Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 5A 120V
Toggle Switches DPDT ON-OFF-(ON)
TOGGLE SWITCH, DPDT, 5A, 120VAC, THT; Switch Operation:On-Off-(On
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 907838-7207SYCQE | CKN10183-ND | 7207SYCQE | 7207SYCQE | 82AC4197 |
| Product Name | Toggle Switches - 7207SYCQE | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |