C&K Components Rocker Switches 7207J16Z3QE22

Description
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN11440-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN11440-ND
Rocker Switches CKN11440-ND
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches 7207J16Z3QE22
SWITCH ROCKER DPDT 5A 120V

SWITCH ROCKER DPDT 5A 120V

Supplier's Site
Rocker C&k Components - 37AH2651 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
37AH2651
Rocker C&k Components 37AH2651
ROCKER

ROCKER

Supplier's Site
Rocker C&k Components - 08AK8445 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
08AK8445
Rocker C&k Components 08AK8445
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN11440-ND 7207J16Z3QE22 37AH2651
Product Name Rocker Switches Switches - Rocker Switches Rocker C&k Components
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect - 0.062\" (1.5mm)
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details