Toggle Switch DPDT Panel Mount
Toggle Switches Mom OFF Mom DPDT 5A 250VAC 28VDC
TOGGLE SW, DPDT, 5A, 120VAC, SOLDER LUG; Switch Operation:(On)-Off-(
SWITCH TOGGLE DPDT 5A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1488-ND | 7205TCWZGE | 82AC4618 | 7205TCWZGE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |