Toggle Switches Miniature Toggle Switch
SWITCH TOGGLE DPDT 0.4VA 20V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7205P3YWBE | 7205P3YWBE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Screw Terminals | Wire Leads; Wire Wrap |
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |
| Toggle Actuator | Flat Anti-Rotation |