Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Flange
5 A, 120 VAC, Miniature Rocker & Lever Handle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Handles: Black nylon. Bushings: Brass, nickel-plated. End Contact: Coin silver, silver-plated. Center Contact and Terminals: Brass, silver-plated. Mounting Bracket: Stainless-steel. Case: Red diallyl phthalate. Included Hardware: Nuts, screws, lockwashers and standoffs.
Mounting Hole Centers : 1.375".
Miniature rocker and level handle switch with multi-pole and multi-position.
SWITCH ROCKER DPDT 5A 120V
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN2039-ND | 37AH1979 | 70128141 | 7205J3ZQE2 |
| Product Name | Rocker Switches | Rocker C&k Components | Switch, LARGE Rocker, DPDT, MOM.-OFF-MOM., 5A@120VAC OR 28VDC; 2A@250VAC,PNL-MNT | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | UL Listed | CSA Certified; UL Listed | UL Listed |