Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER DPDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN11495-ND | 7205J19ZQE22 | 37AH1902 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | UL Listed | UL Listed |