C&K Components Toggle Switches 7203T1PWQE

Description
Toggle Switches Miniature Toggle Switch
Datasheet
Description
Toggle Switches Miniature Toggle Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
7203T1PWQE
Toggle Switches 7203T1PWQE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7203T1PWQE
Switches - Toggle Switches 7203T1PWQE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 7203T1PWQE 7203T1PWQE
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Screw Terminals Wire Leads; Wire Wrap
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 401703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Double Throw
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers