Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 5A 120V
Toggle Switches ON-OFF-ON DPDT
TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL; Switch Operation:On-Off-On;
Toggle Switch, 7000 Series, DPDT, On-Off-On, Panel, 5 A, 250 V RoHS Compliant: Yes
C&K 7000 Series, 5 A @ 120 VAC⁄28 VDC, 2 A @ 250 VAC Contact Rating, Miniature Toggle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1036-ND | 7203SYZQE | 7203SYZQE | 37AH1695 | 99K0445 | 70128516 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 5A, 250Vac, Panel; Switch Operation C&k Components | Toggle Switch, 7000 Series, Dpdt, On-Off-On, Panel, 5 A, 250 V Rohs Compliant C&k Components | Switch, Toggle, Round, Panel Mount, DPDT, On-Off-On, 5A @120VAC or 28VDC |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | Three Position (Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |