Toggle Switch DPDT Panel Mount
TOGGLE SWITCH, DPDT, 5A, 120VAC, THT; Switch Operation:On-Off-On;
Toggle Switches ON-OFF-ON DPDT
C&K 7000 Series, 5 A @ 120 VAC⁄28 VDC, 2 A @ 250 VAC Contact Rating, Miniature Toggle Switches
Operating Temperature: –30°C to 85°C. Toggle: Brass, chrome plated. Bushing: Brass, nickel plated. Case: Red diallyl phthalate. 0.185" terminal spacing.
Models Not Right Angle Mounted. Contact Rating: 5 amps at 120 VAC or 28 VDC; 2 amps at 250 VAC. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated.
Right Angle Mounted Models. Contact Rating: 0.4 VA max. at 20 VAC or VDC max. Contacts and Terminals: Brass, with gold plate over nickel plate.
Epoxy sealed terminals prevent contamination during soldering.
SWITCH TOGGLE DPDT 5A 120V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1012-ND | 37AH1672 | 7203SYCQE | 70128556 | 7203SYCQE |
| Product Name | Toggle Switches | Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components | Toggle Switches | Switch, Toggle, PC-MNTED, PC Terminal, DPDT, ON-OFF-ON, 5A@120VACF OR 28VDC | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |