C&K Components Switches - Toggle Switches 7203SYABE

Description
Win Source Part Number: 1375956-7203SYABE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7203SY Mounting Type: Panel Mount, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: DPDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Standard Round Termination Style: PC Pin Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.67mm Bushing Thread: 1/4-40
Request a Quote Datasheet
Description
Win Source Part Number: 1375956-7203SYABE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7203SY Mounting Type: Panel Mount, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: DPDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Standard Round Termination Style: PC Pin Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.67mm Bushing Thread: 1/4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1375956-7203SYABE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1375956-7203SYABE
Switches - Toggle Switches 1375956-7203SYABE
Win Source Part Number: 1375956-7203SYABE Category: Switches - Toggle Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: 7000 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 7203SY Mounting Type: Panel Mount, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: DPDT Switch Function: On-Off-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Standard Round Termination Style: PC Pin Panel Cutout Dimensions: Circular - 6.35mm Dia Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Actuator Material: Brass, Chrome Plated Actuator Length: 10.67mm Bushing Thread: 1/4-40

Win Source Part Number: 1375956-7203SYABE
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 7203SY
Mounting Type: Panel Mount, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: DPDT
Switch Function: On-Off-On
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Standard Round
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 10.67mm
Bushing Thread: 1/4-40

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7203SYABE
Toggle Switches 7203SYABE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet
Switches - Toggle Switches - 7203SYABE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7203SYABE
Switches - Toggle Switches 7203SYABE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1375956-7203SYABE 7203SYABE 7203SYABE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Screw Terminals PC Pin
Standards / Compliances RoHS
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switch - 21505875 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details