Toggle Switch DPDT Through Hole, Right Angle
Toggle Switches Toggle DPDT On-Off-On
SWITCH TOGGLE DPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1484-ND | 7203MD9ABE | 7203MD9ABE |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |