The C&K 7000 Series is a line of miniature toggle switches designed for telecommunications, instrumentation, and medical equipment. The 7203 model is a DPDT switch with an on-off-on function, featuring a right-angle PC tail termination and a .280-inch high keyway actuator. It has a contact rating of 5 amps at 120 V AC or 28 V DC, and 2 amps at 250 V AC, with a dielectric strength of 1000 Vrms min. at sea level. Electrical life is rated at 40,000 make-and-break cycles. The switch operates from -30°C to 85°C and satisfies MIL-STD-202F and EIA RS-186E solderability standards. The case is made of glass-filled nylon 6/6, flame retardant and heat stabilized (UL 94V-0), with a brass actuator and nickel-plated bushing.
Toggle Switch,RIGHT ANGLE,DPDT,ON-OFF-ON
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M6131 |
| Product Name | Toggle Switch,right Angle,dpdt,on-Off-On,pc Tail Terminal,toggle Bat,pcb Hole Count C&k Components |