Toggle Switch DPDT Panel Mount
Toggle Switches ON-OFF-ON DPDT SLDR
SWITCH, DPDT, 5A, 120VAC; Switch Operation:On-Off-On;
TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-Off-On;
10 Milliohms (Max.) Contact Resistance, Miniature Toggle Switches
SWITCH TOGGLE DPDT 5A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1153-ND | 7203K2ZQE | 99K0441 | 37AH1130 | 70128639 | 7203K2ZQE |
| Product Name | Toggle Switches | Toggle Switches | Switch, Dpdt, 5A, 120Vac; Switch Operation C&k Components | Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components | Switch, LOCKING, Toggle, DPDT, ON-OFF-ON, PNL-MNTED, 5A@120VAC OR 28VDC | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |