Rocker Switch DPDT 0.4VA (AC/DC) 20V Through Hole
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7203J8V3BE2-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | Straight PC Pins |