SWITCH ROCKER DPDT 0.4VA 20V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 37AH0878 | 7203J1V6PE2 |
| Product Name | Rocker C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Standard V) |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | PC Pin |