SWITCH ROCKER DPDT 5A 120V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7203J10WQE2 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-On |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | Wire Leads; Wire Wrap |