C&K Components Toggle Switches 7201TZQE

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1166-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1166-ND
Toggle Switches CKN1166-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components - 37AH0780 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components
37AH0780
Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components 37AH0780
TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7201TZQE
Toggle Switches 7201TZQE
Toggle Switches ON-ON DPDT LRND

Toggle Switches ON-ON DPDT LRND

Buy Now Datasheet
Switch, LARGE ROUND Toggle, DPDT, ON-NONE-ON, PNL-MNTED, 5A@120VAC OR 28VDC - 70128545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, LARGE ROUND Toggle, DPDT, ON-NONE-ON, PNL-MNTED, 5A@120VAC OR 28VDC
70128545
Switch, LARGE ROUND Toggle, DPDT, ON-NONE-ON, PNL-MNTED, 5A@120VAC OR 28VDC 70128545
C&K 7000 Series, 5 A @ 120 VAC⁄28 VDC, 2 A @ 250 VAC Contact Rating, Miniature Toggle Switches Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher. Epoxy sealed terminals prevent contamination during soldering.

C&K 7000 Series, 5 A @ 120 VAC⁄28 VDC, 2 A @ 250 VAC Contact Rating, Miniature Toggle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.

Supplier's Site
Switches - Toggle Switches - 7201TZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7201TZQE
Switches - Toggle Switches 7201TZQE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1166-ND 37AH0780 7201TZQE 70128545 7201TZQE
Product Name Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components Toggle Switches Switch, LARGE ROUND Toggle, DPDT, ON-NONE-ON, PNL-MNTED, 5A@120VAC OR 28VDC Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1437558-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details