C&K Components Switches - Toggle Switches 7201TW5BE

Description
SWITCH TOGGLE DPDT 0.4VA 20V
Datasheet
Description
SWITCH TOGGLE DPDT 0.4VA 20V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
7201TW5BE
Switches - Toggle Switches 7201TW5BE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7201TW5BE
Toggle Switches 7201TW5BE
Toggle Switches ON None ON DPDT 20VAC 20VDC 0.4W

Toggle Switches ON None ON DPDT 20VAC 20VDC 0.4W

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 7201TW5BE 7201TW5BE
Product Name Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On ON - NONE - ON
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Wire Leads; Wire Wrap Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2-1825142-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 10232421 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details