Manufacturer: C&K
Category: Switches- Toggle Switches
Series: 7000
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Operating Temperature: -30°C ~ 85°C
Toggle Switch DPDT Panel Mount
SWITCH, DPDT, 5A, 120VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes
TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On
Toggle Switches ON-ON DPDT SLDR MNT
SWITCH TOGGLE DPDT 5A 120V
C&K 7000 Series, 5 A @ 120 VAC⁄28 VDC, 2 A @ 250 VAC Contact Rating, Miniature Toggle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1035-ND | 99K0438 | 37AH0673 | 7201SYZQE | 7201SYZQE | 70128515 | |
| Product Name | Switches- Toggle Switches | Toggle Switches | Switch, Dpdt, 5A, 120Vac; Switch Operation C&k Components | Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Round, Panel Mount, DPDT, On-None-On, 5A @ 120VAC or 28VDC |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||||
| Switch Function | Maintained |