C&K Components Toggle Switches 7201SYZGE

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1481-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1481-ND
Toggle Switches CKN1481-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7201SYZGE
Toggle Switches 7201SYZGE
Toggle Switches Switch Toggle Dpdt Seal Sldr Lug

Toggle Switches Switch Toggle Dpdt Seal Sldr Lug

Buy Now Datasheet
Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components - 82AC4616 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components
82AC4616
Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components 82AC4616
TOGGLE SW, DPDT, 5A, 120VAC, SOLDER LUG; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

TOGGLE SW, DPDT, 5A, 120VAC, SOLDER LUG; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 7201SYZGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7201SYZGE
Switches - Toggle Switches 7201SYZGE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1481-ND 7201SYZGE 82AC4616 7201SYZGE
Product Name Toggle Switches Toggle Switches Toggle Sw, Dpdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A12JV-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details