Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 0.4VA 20V
TOGGLE SWITCH, DPDT, 5A; Switch Operation:On-None-On
Toggle Switches ON-ON DPDT SLDR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1034-ND | 7201SYZBE | 99K0437 | 7201SYZBE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 5A; Switch Operation C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |