C&K Components Toggle Switches 7201SD9AV2BE

Description
Toggle Switch DPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Toggle Switch DPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1479-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1479-ND
Toggle Switches CKN1479-ND
Toggle Switch DPDT Through Hole, Right Angle, Vertical

Toggle Switch DPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components - 82AC4193 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components
82AC4193
Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components 82AC4193
TOGGLE SWITCH, DPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:20V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 7201SD9AV2BE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7201SD9AV2BE
Toggle Switches 7201SD9AV2BE
Toggle Switches Switch Toggle Dpdt Vert Rt Angle

Toggle Switches Switch Toggle Dpdt Vert Rt Angle

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1479-ND 82AC4193 7201SD9AV2BE 7201SD9AV2BE
Product Name Toggle Switches Toggle Switch, Dpdt, 0.4Va, 20V, Tht; Switch Operation C&k Components Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11AP - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers