SWITCH TOGGLE DPDT 5A 120V
Toggle Switches Miniature Toggle Switch
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7201P4Y1V8GE | 7201P4Y1V8GE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | |
| Momentary Contact Switch Function | On-On | ON - NONE - ON |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | PC Pin | Screw Terminals |