Toggle Switch DPDT Panel Mount
C&K 7000 Series, 5 A @ 120 VAC⁄28 VDC, 2 A @ 250 VAC Contact Rating, Miniature Toggle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.
Toggle Switch, 7000 Series, DPDT, On-On, Panel, 5 A, 250 V RoHS Compliant: Yes
TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL; Switch Operation:On-None-On
SWITCH TOGGLE DPDT 5A 120V
Toggle Switches ON-ON DPDT FLT
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1033-ND | 70128531 | 99K0436 | 37AH0192 | 7201P3YZQE | 7201P3YZQE |
| Product Name | Toggle Switches | Switch, FLATTED Toggle, PANEL-MNTED, DPDT, ON-NONE-ON, 5A@120VAC OR 28VDC | Toggle Switch, 7000 Series, Dpdt, On-On, Panel, 5 A, 250 V Rohs Compliant C&k Components | Toggle Switch, Dpdt, 5A, 250Vac, Panel; Switch Operation C&k Components | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | |||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |