Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 5A 120V
Toggle Switches ON None ON DPDT 5A 250VAC 28VDC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN9727-ND | 7201P1YCQI | 7201P1YCQI |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |