C&K Components Switches - Toggle Switches 7201MY9AQE

Description
SWITCH TOGGLE DPDT 5A 120V
Datasheet
Description
SWITCH TOGGLE DPDT 5A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
7201MY9AQE
Switches - Toggle Switches 7201MY9AQE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7201MY9AQE
Toggle Switches 7201MY9AQE
Toggle Switches ON-ON DPDT RA PC

Toggle Switches ON-ON DPDT RA PC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 7201MY9AQE 7201MY9AQE
Product Name Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On ON - NONE - ON
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type PC Pin Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-1382-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
3 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
30 mm Toggle Switch 800T PB - 800T-T3L1DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details