C&K Components Toggle Switches - 7201MY9ABE 7201MY9ABE

Description
Manufacturer: C&K Components Win Source Part Number: 907837-7201MY9ABE Series: 7000 Operating Temperature Range: -30°C ~ 85°C Features: Toggle Switch DPDT Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 7201 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9065 Other Part Number: 2266-7201MY9ABE, CKN11469, *7201MY9ABE, 7201MY9ABE-ND, -7201MY9ABE
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 907837-7201MY9ABE Series: 7000 Operating Temperature Range: -30°C ~ 85°C Features: Toggle Switch DPDT Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 7201 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9065 Other Part Number: 2266-7201MY9ABE, CKN11469, *7201MY9ABE, 7201MY9ABE-ND, -7201MY9ABE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7201MY9ABE - 907837-7201MY9ABE - Win Source Electronics
Laguna Hills, CA, United States
Toggle Switches - 7201MY9ABE
907837-7201MY9ABE
Toggle Switches - 7201MY9ABE 907837-7201MY9ABE
Manufacturer: C&K Components Win Source Part Number: 907837-7201MY9ABE Series: 7000 Operating Temperature Range: -30°C ~ 85°C Features: Toggle Switch DPDT Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 7201 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.50.9065 Other Part Number: 2266-7201MY9ABE, CKN11469, *7201MY9ABE, 7201MY9ABE-ND, -7201MY9ABE

Manufacturer: C&K Components
Win Source Part Number: 907837-7201MY9ABE
Series: 7000
Operating Temperature Range: -30°C ~ 85°C
Features: Toggle Switch DPDT Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 7201
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Other Part Number: 2266-7201MY9ABE, CKN11469, *7201MY9ABE, 7201MY9ABE-ND, -7201MY9ABE

Buy Now Datasheet
Switches - Toggle Switches 7201MY9ABE
SWITCH TOGGLE DPDT 0.4VA 20V

SWITCH TOGGLE DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7201MY9ABE
Toggle Switches 7201MY9ABE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 907837-7201MY9ABE 7201MY9ABE 7201MY9ABE
Product Name Toggle Switches - 7201MY9ABE Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On ON - NONE - ON
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type PC Pin Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2532788-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) None (On)
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TQX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details